Philips logo

Philips GC7933/36 steam ironing station 2400 W 1,5 L SteamGlide Plus soleplate Purple, White

Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
27291
Info modified on:
26 Apr 2025, 03:06:40
Short summary description Philips GC7933/36 steam ironing station 2400 W 1,5 L SteamGlide Plus soleplate Purple, White:

Philips GC7933/36, 2400 W, 450 g/min, SteamGlide Plus soleplate, 6,5 bar, 1,5 L, 120 g/min

Long summary description Philips GC7933/36 steam ironing station 2400 W 1,5 L SteamGlide Plus soleplate Purple, White:

Philips GC7933/36. Iron power: 2400 W, Steam boost performance: 450 g/min, Soleplate type: SteamGlide Plus soleplate. AC input voltage: 220 - 240 V, Energy saving percentage: 35%. Cord length: 1,65 m, Hose length: 1,6 m, Cord fastening system: Hook-and-loop fix. Width: 200 mm, Depth: 371 mm, Height: 233 mm. Power: 2400 W

Reasons to buy
Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.