Philips logo

Philips 1900 series GC1920/02 iron Steam iron 1400 W Pink, White

Brand:
Product family:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
113757
Info modified on:
12 Apr 2024, 16:46:30
Short summary description Philips 1900 series GC1920/02 iron Steam iron 1400 W Pink, White:

Philips 1900 series GC1920/02, Steam iron, 1.8 m, Pink, White, 13 g/min, 0.18 L, 180°

Long summary description Philips 1900 series GC1920/02 iron Steam iron 1400 W Pink, White:

Philips 1900 series GC1920/02. Type: Steam iron, Cord length: 1.8 m, Product colour: Pink, White. Iron power: 1400 W, AC input voltage: 220 V. Width: 115 mm, Depth: 216 mm, Height: 136 mm

Specs
Recommended products
Contact Details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.