Philips logo

Philips GC1436/20 steam iron

Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
154368
Info modified on:
28 Nov 2024, 13:53:54
End of life date:
01 Jun 2018
Short summary description Philips GC1436/20 steam iron:

Philips GC1436/20 steam iron, Steam iron, 90 g/min, Blue, White, 25 g/min, 0.22 L, 2000 W

Long summary description Philips GC1436/20 steam iron:

Philips GC1436/20 steam iron. Type: Steam iron, Steam boost performance: 90 g/min, Product colour: Blue, White. Iron power: 2000 W, AC input voltage: 240 V

Reasons to buy
3D tour
Specs
Recommended products
Contact Details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.