Philips logo

Philips Genuine replacement filter FY2402/00 Humidification wick

Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
136394
Info modified on:
29 Apr 2025, 03:21:36
Short summary description Philips Genuine replacement filter FY2402/00 Humidification wick:

Philips Genuine replacement filter FY2402/00 Humidification wick, Filter, Grey, 1 pc(s), Philips HU4816, 6 month(s), 130 mm

Long summary description Philips Genuine replacement filter FY2402/00 Humidification wick:

Philips Genuine replacement filter FY2402/00 Humidification wick. Product type: Filter, Product colour: Grey, Quantity per pack: 1 pc(s). Width: 130 mm, Depth: 190 mm, Height: 171 mm. Country of origin: China

Reasons to buy
Specs
Recommended products
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.