Philips logo

Philips FWT9200/55 home audio system Home audio mini system 2000 W Black

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
113187
Info modified on:
07 Mar 2024, 15:34:52
Short summary description Philips FWT9200/55 home audio system Home audio mini system 2000 W Black:

Philips FWT9200/55, Home audio mini system, Black, 1 discs, Tray, 2000 W, 20.3 cm

Long summary description Philips FWT9200/55 home audio system Home audio mini system 2000 W Black:

Philips FWT9200/55. Type: Home audio mini system, Product colour: Black, Number of optical discs: 1 discs. RMS rated power: 2000 W, Woofer diameter: 20.3 cm, Tweeter diameter: 5 cm. Supported radio bands: FM, MW, Tuner type: Digital. Display type: LCD. Headphone connectivity: 3.5 mm, Microphone connectivity: 3.5 mm

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.