Philips logo

Philips FWP1000/05 home audio system Home audio mini system 240 W Black, Brass

Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
156391
Info modified on:
08 Mar 2024, 09:07:54
Short summary description Philips FWP1000/05 home audio system Home audio mini system 240 W Black, Brass:

Philips FWP1000/05, Home audio mini system, Black, Brass, 240 W, 2-way, 13.3 cm, 5.08 cm

Long summary description Philips FWP1000/05 home audio system Home audio mini system 240 W Black, Brass:

Philips FWP1000/05. Type: Home audio mini system, Product color: Black, Brass. RMS rated power: 240 W, Speaker type: 2-way, Woofer diameter: 13.3 cm. Power source: AC, Input voltage: 100-240 V, Input frequency: 50 - 60 Hz. Gross weight: 15 kg

Reasons to buy
Video
Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.