Philips logo

Philips Mini Hi-Fi System FWM200D/05

Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
43111
Info modified on:
08 Mar 2024, 09:07:54
Short summary description Philips Mini Hi-Fi System FWM200D/05:

Philips Mini Hi-Fi System FWM200D/05, Home audio mini system, 1 discs, Tray, 100 W, 2-way, 5.25 mm

Long summary description Philips Mini Hi-Fi System FWM200D/05:

Philips Mini Hi-Fi System FWM200D/05. Type: Home audio mini system, Number of optical discs: 1 discs, Disc loading type: Tray. RMS rated power: 100 W, Speaker type: 2-way, Woofer diameter: 5.25 mm. Supported radio bands: FM. Display type: LCD. Disc types supported: CD, CD-R, CD-RW, Playback modes: Fast forward, Fast reverse, Next, Previous, Repeat, Repeat folder, Repeat one, Shuffle

Reasons to buy
Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.