Philips logo

Philips MP3 Mini Hi-Fi System FWM154/79

Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
48331
Info modified on:
08 Mar 2024, 09:07:54
Philips FWM154/79 user manual (2.4 MB)
Quick start Guide (1.3 MB)
Short summary description Philips MP3 Mini Hi-Fi System FWM154/79:

Philips MP3 Mini Hi-Fi System FWM154/79, Home audio mini system, Mechanical, 1 deck(s), Tray, 40 W, 2-way

Long summary description Philips MP3 Mini Hi-Fi System FWM154/79:

Philips MP3 Mini Hi-Fi System FWM154/79. Type: Home audio mini system, Cassette deck technology: Mechanical, Number of decks: 1 deck(s). RMS rated power: 40 W, Speaker type: 2-way, Woofer diameter: 10.2 cm. Supported radio bands: FM, MW, Tuner enhancements: Auto scan, Auto tuning. Channels quantity: 40 channels. Volume control: Rotary

Reasons to buy
Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.