Philips logo

Philips USB Flash Drive FM04FD00B/00

Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
33638
Info modified on:
21 Oct 2022, 10:32:10
Philips FM04FD00B/00 user manual (5.2 MB)
Product Brochure/Datasheet (519 KB)
Short summary description Philips USB Flash Drive FM04FD00B/00:

Philips USB Flash Drive FM04FD00B/00, 4 GB, USB Type-A, 2.0, 9 MB/s

Long summary description Philips USB Flash Drive FM04FD00B/00:

Philips USB Flash Drive FM04FD00B/00. Capacity: 4 GB, Device interface: USB Type-A, USB version: 2.0, Read speed: 9 MB/s, Write speed: 3 MB/s

Reasons to buy
Specs
Contact Details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.