Philips logo

Philips Performer Compact FC8371/09 vacuum 3 L Cylinder vacuum Dry 900 W Dust bag

Brand:
Product family:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
186606
Info modified on:
07 Aug 2025, 16:15:39
Short summary description Philips Performer Compact FC8371/09 vacuum 3 L Cylinder vacuum Dry 900 W Dust bag:

Philips Performer Compact FC8371/09, 900 W, Cylinder vacuum, Dry, Dust bag, 3 L, Air-clean

Long summary description Philips Performer Compact FC8371/09 vacuum 3 L Cylinder vacuum Dry 900 W Dust bag:

Philips Performer Compact FC8371/09. Maximum input power: 900 W. Type: Cylinder vacuum, Cleaning type: Dry, Dust container type: Dust bag, Dust capacity: 3 L. Vacuum air filtering: Air-clean, Dirt separating method: Filtering, Noise level: 81 dB. Product colour: Black

Specs
Recommended products
Contact Details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.