Philips logo

Philips AquaTrio FC7090/01R1 stick vacuum/electric broom Upright vacuum AC Dry&wet Cyclonic Bagless 500 W Black, Blue

Brand:
Product family:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
10324
Info modified on:
05 Jun 2024, 04:45:42
Short summary description Philips AquaTrio FC7090/01R1 stick vacuum/electric broom Upright vacuum AC Dry&wet Cyclonic Bagless 500 W Black, Blue:

Philips AquaTrio FC7090/01R1, Upright vacuum, Bagless, Black, Blue, 0.65 L, 0.8 L, Dry&wet

Long summary description Philips AquaTrio FC7090/01R1 stick vacuum/electric broom Upright vacuum AC Dry&wet Cyclonic Bagless 500 W Black, Blue:

Philips AquaTrio FC7090/01R1. Product type: Upright vacuum, Dust container type: Bagless, Product colour: Black, Blue. Cleaning type: Dry&wet, Vacuum air filtering: Cyclonic, Dirt separating method: Cyclonic. Cord length: 8 m, Operating radius: 9.5 m. Power source: AC, Maximum input power: 500 W. Package width: 390 mm, Package depth: 790 mm, Package height: 395 mm

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.