Philips PowerPro Duo FC6172/01, 2-in-1 stick vacuum, Bagless, Red, 0.6 L, Cyclonic, 83 dB
Philips PowerPro Duo FC6172/01. Product type: 2-in-1 stick vacuum, Dust container type: Bagless, Product colour: Red. Dirt separating method: Cyclonic, Noise level: 83 dB. Power source: Battery, Battery technology: Lithium-Ion (Li-Ion), Battery voltage: 25.2 V. Weight: 3.2 kg