Philips logo

Philips EP5144/82 coffee maker Fully-auto Espresso machine 1.8 L

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
3748
Info modified on:
28 May 2025, 03:43:09
Short summary description Philips EP5144/82 coffee maker Fully-auto Espresso machine 1.8 L:

Philips EP5144/82, Espresso machine, 1.8 L, Coffee beans, Ground coffee, Built-in grinder, 1500 W, Rose gold, White

Long summary description Philips EP5144/82 coffee maker Fully-auto Espresso machine 1.8 L:

Philips EP5144/82. Product type: Espresso machine, Coffee maker type: Fully-auto, Water tank capacity: 1.8 L, Coffee input type: Coffee beans, Ground coffee, Reservoir for brewed coffee: Jug, Built-in grinder. Display type: TFT. Power: 1500 W. Product colour: Rose gold, White

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.