Philips logo

Philips EP3146/72 coffee maker Fully-auto Espresso machine 1.8 L

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
144300
Info modified on:
28 Nov 2024, 13:53:48
Short summary description Philips EP3146/72 coffee maker Fully-auto Espresso machine 1.8 L:

Philips EP3146/72, Espresso machine, 1.8 L, Coffee beans, Ground coffee, Built-in grinder, 1500 W, Copper, Grey

Long summary description Philips EP3146/72 coffee maker Fully-auto Espresso machine 1.8 L:

Philips EP3146/72. Product type: Espresso machine, Coffee maker type: Fully-auto, Water tank capacity: 1.8 L, Coffee input type: Coffee beans, Ground coffee, Reservoir for brewed coffee: Jug, Capacity in cups: 12 cups, Built-in grinder. Power: 1500 W. Product colour: Copper, Grey

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.