Philips DVR7100 HDMI 1080i Digital Video Recorder, MPEG2, 30.5 W, 3 W, 80 mm, 290 mm, 250 GB
Philips DVR7100 HDMI 1080i Digital Video Recorder. Video formats supported: MPEG2. Power consumption (typical): 30.5 W, Power consumption (standby): 3 W. Depth: 80 mm, Height: 290 mm. HDD capacity: 250 GB, Total storage capacity: 250 GB. Package weight: 6 kg