Philips logo

Philips DVP5960 HDMI DivX DVD player

Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
32647
Info modified on:
14 Mar 2024, 18:10:33
Short summary description Philips DVP5960 HDMI DivX DVD player:

Philips DVP5960 HDMI DivX DVD player, NTSC, PAL, 1080i, 720p, 12-bit/108MHz, Dolby Digital, 90 dB, 32 - 256 Kbit/s

Long summary description Philips DVP5960 HDMI DivX DVD player:

Philips DVP5960 HDMI DivX DVD player. Analog signal format system: NTSC, PAL, Supported video modes: 1080i, 720p, Video D/A Converter (DAC): 12-bit/108MHz. Audio decoders: Dolby Digital, Signal-to-Noise Ratio (SNR): 90 dB, MP3 bit rates: 32 - 256 Kbit/s. Video formats supported: DIVX, MPEG1, MPEG2, Audio formats supported: MP3, PCM, WMA, Image formats supported: JPG. Playback disc formats: CD audio, CD video, SVCD, VCD, Playback disc types: CD, CD-R, CD-RW, DVD, DVD+R, DVD+RW, DVD-R, DVD-RW. AC input voltage: 110-240 V, AC input frequency: 50 Hz, Power consumption (typical): 10 W

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.