Philips logo

Philips DVP3356X/94 DVD/Blu-Ray player DVD player Black

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
35573
Info modified on:
07 Mar 2024, 15:34:52
Short summary description Philips DVP3356X/94 DVD/Blu-Ray player DVD player Black:

Philips DVP3356X/94, NTSC, PAL, 12-bit/108MHz, 90 dB, 32 - 320 Kbit/s, 70 dB, 65 dB

Long summary description Philips DVP3356X/94 DVD/Blu-Ray player DVD player Black:

Philips DVP3356X/94. Analog signal format system: NTSC, PAL, Video D/A Converter (DAC): 12-bit/108MHz. Signal-to-Noise Ratio (SNR): 90 dB, MP3 bit rates: 32 - 320 Kbit/s, Crosstalk (1kHz): 70 dB. Video formats supported: DIVX, MPEG1, MPEG2, Audio formats supported: MP3, PCM, WMA. Playback disc formats: CD audio, CD video, Playback disc types: CD, CD-R, CD-RW, DVD, DVD+R, DVD+RW, DVD-R, DVD-RW. AC input voltage: 110-240 V, AC input frequency: 50 - 60 Hz, Power consumption (typical): 10 W

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.