Philips logo

Philips DVP3354/12 pemutar DVD/Blu-Ray

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
30877
Info modified on:
07 Mar 2024, 15:34:52
Short summary description Philips DVP3354/12 pemutar DVD/Blu-Ray:

Philips DVP3354/12, Dolby Digital, 100 dB, 32 - 320 Kbit/d, 100 dB, 85 dB, 90 dB

Long summary description Philips DVP3354/12 pemutar DVD/Blu-Ray:

Philips DVP3354/12. Decoder audio: Dolby Digital, Rasio sinyal terhadap kebisingan (SNR): 100 dB, Tingkat bit MP3: 32 - 320 Kbit/d. Format gambar yang didukung: JPEG. Konsumsi daya (siaga): 1 W. Panjang: 360 mm, Lebar: 209 mm, Tinggi: 37 mm. Panjang kemasan: 480 mm, Lebar kemasan: 282 mm, Tinggi kemasan: 80 mm

Specs
Options
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.