Philips logo

Philips DVP3254K DivX DVD Player with USB

Product code:
Icecat Product ID:
Data-sheet quality:
created by Philips
Product views:
75453
Info modified on:
21 Oct 2022, 10:14:32
Short summary description Philips DVP3254K DivX DVD Player with USB:

Philips DVP3254K DivX DVD Player with USB, 12-bit/108MHz, 32 - 320 Kbit/s, 24-bit/192kHz, 210 mm, 37 mm, 415 mm

Long summary description Philips DVP3254K DivX DVD Player with USB:

Philips DVP3254K DivX DVD Player with USB. Video D/A Converter (DAC): 12-bit/108MHz. MP3 bit rates: 32 - 320 Kbit/s, Audio D/A Converter (DAC): 24-bit/192kHz. Depth: 210 mm, Height: 37 mm. Package width: 415 mm, Package depth: 282 mm, Package height: 82 mm. Set width: 36 cm

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.