Philips logo

Philips 3000 series DVD player DVP3010/98

Brand:
Product family:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
24389
Info modified on:
21 Oct 2022, 10:32:10
Short summary description Philips 3000 series DVD player DVP3010/98:

Philips 3000 series DVD player DVP3010/98, PAL, 12-bit/108MHz, Dolby Digital, 100 dB, 32 - 320 Kbit/s, 100 dB

Long summary description Philips 3000 series DVD player DVP3010/98:

Philips 3000 series DVD player DVP3010/98. Analog signal format system: PAL, Video D/A Converter (DAC): 12-bit/108MHz. Audio decoders: Dolby Digital, Signal-to-Noise Ratio (SNR): 100 dB, MP3 bit rates: 32 - 320 Kbit/s. Video formats supported: AVI, DIVX, MPEG, MPEG1, MPEG2, MPEG4, MPG, Audio formats supported: MP3, WMA, Image formats supported: JPG. Playback disc formats: CD audio, CD video, SVCD, VCD, Playback disc types: CD, CD-R, CD-RW, DVD, DVD+R, DVD+RW, DVD-R, DVD-RW. AC input voltage: 100-240 V, Power consumption (typical): 10 W, Power consumption (standby): 0.5 W

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.