Philips logo

Philips 2000 series DVP2882/12 DVD/Blu-Ray player DVD player Black

Brand:
Product family:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
94043
Info modified on:
07 Mar 2024, 15:34:52
Short summary description Philips 2000 series DVP2882/12 DVD/Blu-Ray player DVD player Black:

Philips 2000 series DVP2882/12, NTSC, PAL, 1080i, 1080p, 720p, 12-bit/108MHz, Dolby Digital, 30 - 20000 Hz, 100 dB

Long summary description Philips 2000 series DVP2882/12 DVD/Blu-Ray player DVD player Black:

Philips 2000 series DVP2882/12. Analog signal format system: NTSC, PAL, Supported video modes: 1080i, 1080p, 720p, Video D/A Converter (DAC): 12-bit/108MHz. Audio decoders: Dolby Digital, Frequency response DVD: 30 - 20000 Hz, Signal-to-Noise Ratio (SNR): 100 dB. Video formats supported: AVI, DIVX, M-JPEG, MPEG, MPEG1, MPEG2, MPG, Audio formats supported: MP3, PCM, WMA, Image formats supported: JPG. Playback disc formats: CD audio, CD video, SVCD, VCD, Playback disc types: CD, CD-R, CD-RW, DVD, DVD+R, DVD+RW, DVD-R, DVD-RW, Recording disc types: CD-R, CD-RW, DVD. AC input voltage: 220-240 V, AC input frequency: 50 - 60 Hz, Power consumption (typical): 11 W

Specs
Recommended products
Contact Details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.