Philips logo

Philips Hard Disk/DVD Recorder DVDR3450H/05

Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
51587
Info modified on:
14 Mar 2024, 19:38:59
Short summary description Philips Hard Disk/DVD Recorder DVDR3450H/05:

Philips Hard Disk/DVD Recorder DVDR3450H/05, PAL, PAL BG, PAL DK, PAL I, SECAM B/G, SECAM D/K, SECAM L, Extended Play (EP), High Quality (HQ), Long Play (LP), Standard Play (SP), Standard Play Plus..., 10-bit/54MHz, Dolby Digital, 24-bit/96MHz, 24-bit/96kHz

Long summary description Philips Hard Disk/DVD Recorder DVDR3450H/05:

Philips Hard Disk/DVD Recorder DVDR3450H/05. Analog signal format system: PAL, PAL BG, PAL DK, PAL I, SECAM B/G, SECAM D/K, SECAM L, Recording modes: Extended Play (EP), High Quality (HQ), Long Play (LP), Standard Play (SP), Standard Play Plus..., Video D/A Converter (DAC): 10-bit/54MHz. Audio decoders: Dolby Digital, Audio A/D Converter (ADC): 24-bit/96MHz, Audio D/A Converter (DAC): 24-bit/96kHz. Video formats supported: DIVX, MPEG1, MPEG2, MPEG4, Audio formats supported: MP3, PCM, WMA, Image formats supported: JPEG. Playback disc formats: CD audio, Playback disc types: CD-R, CD-RW, DVD+R, DVD+R DL, DVD+RW, DVD-R, DVD-R DL, DVD-RW, Disc types supported: CD, CD-R, CD-RW, DVD+R, DVD+R DL, DVD+RW, DVD-R, DVD-R DL, DVD-RW. AC input voltage: 220 - 240 V, Power consumption (typical): 50 W, Power consumption (standby): 3 W

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.