Philips DVDR3430V DVD Recorder/VCR, JPEG, 2200 W, 5 W, 435 mm, 344 mm, 100 mm
Philips DVDR3430V DVD Recorder/VCR. Image formats supported: JPEG. Power consumption (typical): 2200 W, Power consumption (standby): 5 W. Width: 435 mm, Depth: 344 mm, Height: 100 mm. Channels quantity: 150 channels. Package width: 540 mm, Package depth: 447 mm, Package height: 175 mm