Philips logo

Philips DTR3502B/EU TV set-top box Ethernet (RJ-45), Terrestrial Black

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
62261
Info modified on:
08 Nov 2022, 10:56:55
Short summary description Philips DTR3502B/EU TV set-top box Ethernet (RJ-45), Terrestrial Black:

Philips DTR3502B/EU, Ethernet (RJ-45), Terrestrial, DVB-T, DVB-T2, PAL, 576i, 576p, 720p, 1080i, 1080p, 4:3, 16:9, MPEG2, MPEG4

Long summary description Philips DTR3502B/EU TV set-top box Ethernet (RJ-45), Terrestrial Black:

Philips DTR3502B/EU. Signal source: Ethernet (RJ-45), Terrestrial, Digital signal format system: DVB-T, DVB-T2, Analog signal format system: PAL. Video formats supported: MPEG2, MPEG4. Product colour: Black, Tuner type: Analog & digital, Number of tuners: 1 tuner(s). Display type: LED, Display digits: 4 digits. Power consumption (typical): 7 W, AC input voltage: 220-240 V, AC input frequency: 50 - 60 Hz

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.