Philips logo

Philips DS3480/93 docking speaker 12 W Grey, White

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
33957
Info modified on:
07 Mar 2024, 15:34:52
Short summary description Philips DS3480/93 docking speaker 12 W Grey, White:

Philips DS3480/93, 12 W, 3.5 mm, 2.1+EDR, A2DP, 10 m, iPad 4, iPhone 5, iPhone 5c, iPhone 5s, iPod Nano 7, iPod Touch 5

Long summary description Philips DS3480/93 docking speaker 12 W Grey, White:

Philips DS3480/93. RMS rated power: 12 W. Headphone connectivity: 3.5 mm, Bluetooth version: 2.1+EDR, Bluetooth profiles: A2DP. Apple docking compatibility: iPad 4, iPhone 5, iPhone 5c, iPhone 5s, iPod Nano 7, iPod Touch 5. Product colour: Grey, White, Volume control: Digital. Power source type: AC, Battery, Battery technology: Lithium-Ion (Li-Ion), Battery life (max): 5 h

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.