Philips logo

Philips DLM2235/10 mobile device charger Mobile phone Black Indoor

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
10261
Info modified on:
21 Oct 2022, 10:14:32
Long product name Philips DLM2235/10 mobile device charger Mobile phone Black Indoor:

Wall charger for iPhone and iPod

Philips DLM2235/10 mobile device charger Mobile phone Black Indoor:

Keep your iPhone and iPod charged
with a compact USB charger and sync cable

Use the compact and convenient charger to charge your iPhone or iPod from any wall socket. It delivers more power to fully charge even faster. You can also use the cable included to sync with iTunes and charge via your computer.

Charge your iPod or iPhone
- Convenient USB charger to stay charged at any wall outlet
- Works with USB-based devices

The essential cable for the iPhone and iPod
- Sync & charge: A great spare or replacement to have on hand

Fast charging
- Delivers more power for a faster charge

Short summary description Philips DLM2235/10 mobile device charger Mobile phone Black Indoor:

Philips DLM2235/10, Indoor, 5 V, Black

Long summary description Philips DLM2235/10 mobile device charger Mobile phone Black Indoor:

Philips DLM2235/10. Charger type: Indoor, Charger compatibility: Mobile phone. Input voltage: 100 - 240 V, Maximum output voltage: 5 V. Product colour: Black

Specs
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.