Philips logo

Philips DCM292/37 home audio system Home audio micro system 20 W Black

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
78696
Info modified on:
07 Mar 2024, 15:34:52
Short summary description Philips DCM292/37 home audio system Home audio micro system 20 W Black:

Philips DCM292/37, Home audio micro system, Black, Front, 20 W, FM, Auto scan, Auto tuning

Long summary description Philips DCM292/37 home audio system Home audio micro system 20 W Black:

Philips DCM292/37. Type: Home audio micro system, Product colour: Black, Disc loading type: Front. RMS rated power: 20 W. Supported radio bands: FM, Tuner enhancements: Auto scan, Auto tuning, Tuner type: Digital. Display type: LCD. Headphone connectivity: 3.5 mm

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.