Philips docking station for iPod/iPhone DC295/12, Clock, FM, Auto tuning, 2 W, White, Black
Philips docking station for iPod/iPhone DC295/12. Radio type: Clock, Supported radio bands: FM, Tuner enhancements: Auto tuning. RMS rated power: 2 W. Backlight colour: White. Product colour: Black, Compatible products: iPhone 5, iPod 5, iPod 7, iPad. Battery type: AA