Philips logo

Philips D2353W/FR telephone DECT telephone Caller ID White

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
75542
Info modified on:
07 Mar 2024, 15:34:52
Short summary description Philips D2353W/FR telephone DECT telephone Caller ID White:

Philips D2353W/FR, DECT telephone, Speakerphone, 50 entries, Caller ID, White

Long summary description Philips D2353W/FR telephone DECT telephone Caller ID White:

Philips D2353W/FR. Type: DECT telephone. Speakerphone. Maximum indoor range: 50 m, Maximum outdoor range: 300 m. Phonebook capacity: 50 entries. Caller ID. Display diagonal: 4.57 cm (1.8"). Product colour: White. Number of handsets included: 3

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.