Philips logo

Philips D1403B/22 telephone DECT telephone Caller ID Black

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
51052
Info modified on:
11 Jul 2022, 13:53:14
Short summary description Philips D1403B/22 telephone DECT telephone Caller ID Black:

Philips D1403B/22, DECT telephone, Wireless handset, 50 entries, Caller ID, Black

Long summary description Philips D1403B/22 telephone DECT telephone Caller ID Black:

Philips D1403B/22. Type: DECT telephone, Handset type: Wireless handset, Maximum indoor range: 50 m, Maximum outdoor range: 300 m. Phonebook capacity: 50 entries. Caller ID. Display diagonal: 4,06 cm (1.6"). Product colour: Black. Number of handsets included: 3

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.