Philips BeNear Cordless phone CD4961B/DE, DECT telephone, Speakerphone, 200 entries, Caller ID, Black
Philips BeNear Cordless phone CD4961B/DE. Type: DECT telephone. Speakerphone. Maximum indoor range: 50 m, Maximum outdoor range: 300 m. Phonebook capacity: 200 entries. Caller ID. Display diagonal: 4.57 cm (1.8"). Product colour: Black. Number of handsets included: 1