Philips logo

Philips Perfect sound CD1752B/38 telephone DECT telephone Caller ID Black

Brand:
Product family:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
62707
Info modified on:
14 Mar 2024, 19:20:10
Long product name Philips Perfect sound CD1752B/38 telephone DECT telephone Caller ID Black:

2 handsets, Amber LCD, 50 entries, 500 mAh NiMH, 12 hours talk time, Black

Philips Perfect sound CD1752B/38 telephone DECT telephone Caller ID Black:

The CD 1000 series provides you with all essentials of modern telephony in an incredibly
easy to use handset without compromising on talk time. Talk up to 12 hours on a single
charge with the Philips CD1752B/38!

Experience unbelievable sound quality
- XHD sound

Benefit from pure convenience
- Amber backlight on display
- 50-name phonebook
- 12 hours talk time

Never miss a message
- Direct access answering machine on base
- 12 minutes recording time

Save energy
- Low power consumption in stand-by mode: < 0,6 W

Short summary description Philips Perfect sound CD1752B/38 telephone DECT telephone Caller ID Black:

Philips Perfect sound CD1752B/38, DECT telephone, 50 entries, Caller ID, Black

Long summary description Philips Perfect sound CD1752B/38 telephone DECT telephone Caller ID Black:

Philips Perfect sound CD1752B/38. Type: DECT telephone. Phonebook capacity: 50 entries. Caller ID. Product colour: Black

Specs
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.