Philips logo

Philips BTM2060W/12 home audio system Home audio micro system 15 W Silver

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
46788
Info modified on:
11 Jul 2022, 13:51:11
Short summary description Philips BTM2060W/12 home audio system Home audio micro system 15 W Silver:

Philips BTM2060W/12, Home audio micro system, Silver, 1 discs, Front, 15 W, 6,98 cm (2.75")

Long summary description Philips BTM2060W/12 home audio system Home audio micro system 15 W Silver:

Philips BTM2060W/12. Type: Home audio micro system, Product color: Silver, Number of optical discs: 1 discs. RMS rated power: 15 W, Subwoofer driver diameter (imperial): 6,98 cm (2.75"). Supported radio bands: FM, RDS features: PTY, RT, Tuner enhancements: Auto scan, Auto tuning. Display type: LCD. Headphone connectivity: 3.5 mm

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.