Philips Micro music system BTM1360/05, Home audio micro system, Black, Tray, 30 W, 8.89 cm (3.5"), FM
Philips Micro music system BTM1360/05. Type: Home audio micro system, Product colour: Black, Disc loading type: Tray. RMS rated power: 30 W, Subwoofer driver diameter (imperial): 8.89 cm (3.5"). Supported radio bands: FM, Tuner enhancements: Auto scan, Auto tuning. Display type: LED. Headphone connectivity: 3.5 mm