Philips logo

Philips BEARDTRIMMER Series 7000 BT7512/15 beard trimmer AC/Battery 20 1 cm Wet & Dry Anthracite

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
91076
Info modified on:
01 May 2025, 04:54:15
Short summary description Philips BEARDTRIMMER Series 7000 BT7512/15 beard trimmer AC/Battery 20 1 cm Wet & Dry Anthracite:

Philips BEARDTRIMMER Series 7000 BT7512/15, Washable, Oil-free maintenance, AC/Battery, Self-sharpening blade, Anthracite

Long summary description Philips BEARDTRIMMER Series 7000 BT7512/15 beard trimmer AC/Battery 20 1 cm Wet & Dry Anthracite:

Philips BEARDTRIMMER Series 7000 BT7512/15. Minimum hair length: 0.5 mm, Maximum hair length: 1 cm, Cutter width: 0.5 mm. Product colour: Anthracite, Blade material: Stainless steel. Power source: AC/Battery, Operating time: 75 min, Battery type: Built-in battery. Base station functions: Charging, Storage

3D tour
Specs
Recommended products
Contact Details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.