Philips logo

Philips wireless portable speaker

Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
78679
Info modified on:
14 Mar 2024, 18:42:29
Short summary description Philips wireless portable speaker:

Philips wireless portable speaker, 2.0 channels, 3.81 cm, 12 W, 100 - 20000 Hz, Wireless, 2.4 - 2.4835 GHz

Long summary description Philips wireless portable speaker:

Philips wireless portable speaker. Audio output channels: 2.0 channels, Subwoofer driver diameter: 3.81 cm. RMS rated power: 12 W, Frequency range: 100 - 20000 Hz. Connectivity technology: Wireless, Frequency range: 2.4 - 2.4835 GHz, Bluetooth profiles: A2DP, AVRCP, HFP. Product type: Stereo portable speaker, Product colour: Black, Protection features: Water resistant. Recommended usage: Universal

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.