Philips logo

Philips BEARDTRIMMER Series 3000 BT3200/15 beard trimmer 10 1 cm Black, Blue

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
99029
Info modified on:
14 Mar 2024, 18:16:43
Short summary description Philips BEARDTRIMMER Series 3000 BT3200/15 beard trimmer 10 1 cm Black, Blue:

Philips BEARDTRIMMER Series 3000 BT3200/15, Black, Blue

Long summary description Philips BEARDTRIMMER Series 3000 BT3200/15 beard trimmer 10 1 cm Black, Blue:

Philips BEARDTRIMMER Series 3000 BT3200/15. Minimum hair length: 1 mm, Maximum hair length: 1 cm, Cutter width: 3.2 cm. Product colour: Black, Blue. AC input voltage: 100-240 V

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.