Philips logo

Philips Lumea Essential BRI864/80 light hair remover Intense pulsed light (IPL) Pink, White

Brand:
Product family:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
100002
Info modified on:
09 Mar 2024, 14:04:25
Short summary description Philips Lumea Essential BRI864/80 light hair remover Intense pulsed light (IPL) Pink, White:

Philips Lumea Essential BRI864/80, Pink, White, Intense pulsed light (IPL), 5 min, 1 min, 1 min, 1 min

Long summary description Philips Lumea Essential BRI864/80 light hair remover Intense pulsed light (IPL) Pink, White:

Philips Lumea Essential BRI864/80. Product colour: Pink, White, Hair removal technology: Intense pulsed light (IPL), Full leg treatment time: 5 min. Power source: AC, AC input voltage: 100-240 V. Package type: Box

3D tour
Specs
Contact Details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.