Philips BRE720/05, White, 32 tweezers, 70400 RPM, 64000 RPM, Battery, 15 /5,4 W
Philips BRE720/05. Product colour: White, Number of tweezers: 32 tweezers, Rotational speed: 70400 RPM. Power source: Battery, AC input voltage: 15 /5,4 W, Battery type: Built-in battery