Philips logo

Philips StraightCare Sublime Ends Straightener BHS677/03

Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
101303
Info modified on:
08 Mar 2024, 09:07:54
Short summary description Philips StraightCare Sublime Ends Straightener BHS677/03:

Philips StraightCare Sublime Ends Straightener BHS677/03, Straightening iron, Warm, 230 °C, High-performance, 15 s, Black

Long summary description Philips StraightCare Sublime Ends Straightener BHS677/03:

Philips StraightCare Sublime Ends Straightener BHS677/03. Type: Straightening iron, Technology: Warm, Temperature (max): 230 °C. Product colour: Black, Hanging type: Hanging loop. Cord length: 1.8 m, Auto power off after: 30 min. AC input voltage: 110-240 V. Plate width: 10.5 cm, Plate depth: 2.5 cm

Reasons to buy
3D tour
Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.