Philips logo

Philips 3000 series BHD308/10 Hair Dryer

Brand:
Product family:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
133271
Info modified on:
25 Jul 2025, 03:32:45
Philips BHD308/10 user manual (773 KB)
Retail Leaflet (752 KB)
Short summary description Philips 3000 series BHD308/10 Hair Dryer:

Philips 3000 series BHD308/10 Hair Dryer, DC, Black, Hanging ring, 1.8 m, 1600 W, 220 - 240 V

Long summary description Philips 3000 series BHD308/10 Hair Dryer:

Philips 3000 series BHD308/10 Hair Dryer. Motor type: DC. Product colour: Black, Hanging type: Hanging ring, Cord length: 1.8 m. Power: 1600 W, AC input voltage: 220 - 240 V. Concentrator nozzle height: 1.4 cm

Reasons to buy
Video
Specs
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.