Philips logo

Philips BHB862/03 hair styling tool Curling iron Warm Black, White 1.8 m

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
83180
Info modified on:
22 Jul 2025, 05:08:30
Short summary description Philips BHB862/03 hair styling tool Curling iron Warm Black, White 1.8 m:

Philips BHB862/03, Curling iron, Warm, Straight barrel-shaped, Long, 200 °C, 200 °C

Long summary description Philips BHB862/03 hair styling tool Curling iron Warm Black, White 1.8 m:

Philips BHB862/03. Type: Curling iron, Technology: Warm, Curling iron shape: Straight barrel-shaped. Product colour: Black, White. Cord length: 1.8 m. AC input voltage: Worldwide. Barrel diameter: 1.6 cm

3D tour
Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.