Philips logo

Philips 9000 series BDP9500/73 DVD/Blu-Ray player Black

Brand:
Product family:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
44426
Info modified on:
14 Mar 2024, 19:03:00
Short summary description Philips 9000 series BDP9500/73 DVD/Blu-Ray player Black:

Philips 9000 series BDP9500/73, Full HD, 1080i, 1080p, 720p, 4:3, 16:9, 21:9, 12-bit/150MHz, Dolby Digital Plus, Dolby TrueHD, DTS, DTS-HD Master Audio, 7.1 channels

Long summary description Philips 9000 series BDP9500/73 DVD/Blu-Ray player Black:

Philips 9000 series BDP9500/73. HD type: Full HD, Supported video modes: 1080i, 1080p, 720p, Aspect ratio: 4:3, 16:9, 21:9. Audio decoders: Dolby Digital Plus, Dolby TrueHD, DTS, DTS-HD Master Audio, Audio output channels: 7.1 channels, Signal-to-Noise Ratio (SNR): 120 dB. Video formats supported: AVCHD, H.264, MKV, MPEG2, VC-1, WMV, XVID, Audio formats supported: AAC, MP3, PCM, WMA, Image formats supported: JPG. Playback disc formats: Blu-Ray audio, Blu-Ray video, CD audio, CD video, Disc types supported: BD, BD-R, BD-RE, CD, CD-R, CD-RW, DVD, DVD+R, DVD+RW, DVD-R, DVD-RW. AC input voltage: 220 - 240 V, AC input frequency: 50 - 60 Hz, Power consumption (typical): 25 W

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.