Philips logo

Philips BDP7502/F7 DVD/Blu-Ray player 3D Black

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
93754
Info modified on:
07 Mar 2024, 15:34:52
Short summary description Philips BDP7502/F7 DVD/Blu-Ray player 3D Black:

Philips BDP7502/F7, 4K Ultra HD, 1080p, 2160p, 4:3, 16:9, Netflix, YouTube, DTS-HD Master Audio, Dolby Digital, Dolby TrueHD, AVC, AVCHD, H.264, H.265, MPEG2, MPEG4

Long summary description Philips BDP7502/F7 DVD/Blu-Ray player 3D Black:

Philips BDP7502/F7. HD type: 4K Ultra HD, Supported video modes: 1080p, 2160p, Aspect ratio: 4:3, 16:9. Audio decoders: DTS-HD Master Audio, Dolby Digital, Dolby TrueHD. Video formats supported: AVC, AVCHD, H.264, H.265, MPEG2, MPEG4, Audio formats supported: AAC, AIFF, APE, DTS, FLAC, M4A, MP3, PCM, WAV, Image formats supported: JPG, PNG. Disc types supported: BD, CD, CD-R, CD-RW, DVD, DVD+R, DVD+RW, DVD-R, DVD-RW. AC input voltage: 120 V, AC input frequency: 60 Hz, Power consumption (standby): 0.4 W

Specs
Recommended products
Contact Details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.