Philips logo

Philips Blu-ray Disc/ DVD player BDP2285/12

Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
77971
Info modified on:
07 Mar 2024, 15:34:52
Short summary description Philips Blu-ray Disc/ DVD player BDP2285/12:

Philips Blu-ray Disc/ DVD player BDP2285/12, Full HD, 1080i, 1080p, 720p, 4:3, 16:9, 21:9, Netflix, Picasa, YouTube, 12-bit/148MHz, Dolby Digital Plus, Dolby TrueHD, DTS 2.0

Long summary description Philips Blu-ray Disc/ DVD player BDP2285/12:

Philips Blu-ray Disc/ DVD player BDP2285/12. HD type: Full HD, Supported video modes: 1080i, 1080p, 720p, Aspect ratio: 4:3, 16:9, 21:9. Audio decoders: Dolby Digital Plus, Dolby TrueHD, DTS 2.0. Video formats supported: AVI, DIVX, DIVX HD, H.264, M2TS, MKV, MP4, MPEG, MPEG1, MPEG2, MPEG4, MPG, XVID, Audio formats supported: AAC, MKA, MP3, PCM, WAV, WMA, Image formats supported: GIF, JPG, PNG. Playback disc formats: CD audio, SVCD, VCD, Disc types supported: BD, BD-R, BD-RE, CD, CD-R, CD-RW, DVD, DVD+R, DVD+RW, DVD-R, DVD-RW. Wi-Fi standards: Wi-Fi 4 (802.11n)

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.