Philips logo

Philips Signage Solutions BDL4970EL Digital signage flat panel 123.2 cm (48.5") LED 500 cd/m² Full HD Black

Brand:
Product family:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
72709
Info modified on:
27 May 2024, 12:21:11
Short summary description Philips Signage Solutions BDL4970EL Digital signage flat panel 123.2 cm (48.5") LED 500 cd/m² Full HD Black:

Philips Signage Solutions BDL4970EL, Digital signage flat panel, 123.2 cm (48.5"), LED, 1920 x 1080 pixels

Long summary description Philips Signage Solutions BDL4970EL Digital signage flat panel 123.2 cm (48.5") LED 500 cd/m² Full HD Black:

Philips Signage Solutions BDL4970EL. Product design: Digital signage flat panel. Display diagonal: 123.2 cm (48.5"), Display technology: LED, Display resolution: 1920 x 1080 pixels, Display brightness: 500 cd/m², HD type: Full HD. Product colour: Black

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.