Philips CD Soundmachine AZ783/12, 3 kg, Silver, Portable CD player
Philips CD Soundmachine AZ783/12. Audio system: stereo, Sound enhancement technology: Dynamic Bass Boost 2 steps, Audio formats supported: MP3, WMA. RMS rated power: 12 W. Supported radio bands: FM. Device type: Portable CD player, Product colour: Silver, Channels quantity: 30 channels. Display type: LCD