Philips logo

Philips CD Soundmachine AZ1837/79

Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
74136
Info modified on:
08 Mar 2024, 09:07:54
Philips AZ1837/79 user manual (682 KB)
Short summary description Philips CD Soundmachine AZ1837/79:

Philips CD Soundmachine AZ1837/79, FM, MW, CD, CD-R, CD-RW, Fast Backward, Fast forward, Next, Previous, Repeat, Shuffle, 2 W, 7.62 cm (3"), MP3, WMA

Long summary description Philips CD Soundmachine AZ1837/79:

Philips CD Soundmachine AZ1837/79. Supported radio bands: FM, MW. Disc types supported: CD, CD-R, CD-RW, Playback modes: Fast Backward, Fast forward, Next, Previous, Repeat, Shuffle. RMS rated power: 2 W, Subwoofer driver diameter (imperial): 7.62 cm (3"). Audio formats supported: MP3, WMA. Display type: LCD

Reasons to buy
Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.