Philips AWP212/10, 6 pc(s), Water filter cartridge
Philips AWP212/10. Type: Water filter cartridge, Service life: 1 month(s), Minimum input water temperature: 5 °C. Quantity per pack: 6 pc(s). Width: 75 mm, Depth: 75 mm, Height: 115 mm. Country of origin: China