Philips logo

Philips AquaTouch Wet and dry electric shaver

Brand:
Product family:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
139147
Info modified on:
04 Jul 2024, 13:48:08
End of life date:
11 Feb 2020
Philips AT899/06 user manual (21 MB)
Retail Leaflet (134 KB)
Short summary description Philips AquaTouch Wet and dry electric shaver:

Philips AquaTouch Wet and dry electric shaver, Rotation shaver, Black, 1 LED indicator, Battery full indicator, Battery low indicator, Charging indicator, HQ8 has been replaced by SH50, Replace every 2 yrs with SH50 (these have replaced HQ8), Battery, Lithium-Ion (Li-Ion)

Long summary description Philips AquaTouch Wet and dry electric shaver:

Philips AquaTouch Wet and dry electric shaver. Shaver system: Rotation shaver, Product colour: Black, Display: 1 LED indicator, Battery full indicator, Battery low indicator, Charging indicator. Power source: Battery, Battery technology: Lithium-Ion (Li-Ion), Operating time: 40 min. Package type: Box. Quantity per pack: 1 pc(s). Handle(s) features: Ergonomic, Maintenance accessories: Cleaning brush, Protective cap

Reasons to buy
Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.